O-Z/Gedney Conduit Body LB200ACG

Description
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-1/8 INCH L X 3-1/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 77.5 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUI
Datasheet
Description
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-1/8 INCH L X 3-1/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 77.5 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB200ACG - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LB200ACG
Conduit Body LB200ACG
DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL 10-1/8 INCH L X 3-1/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 77.5 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUI
  • DIE CAST ENAMELED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET MATERIAL
  • 10-1/8 INCH L X 3-1/8 INCH W SIZE
  • RIGID CONDUIT/IMC USED ON
  • 2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 77.5 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUI
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB200ACG
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 0.4375 inch (11.11 mm)
Units English Size
View Details