Appleton Electric Conduit Body LB1089

Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL 6.25 INCH W X 8.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING CONDUCTOR SIZE (3) 500 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet
Description
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL 6.25 INCH W X 8.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING CONDUCTOR SIZE (3) 500 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB1089 - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB1089
Conduit Body LB1089
NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL 6.25 INCH W X 8.31 INCH H SIZE RIGID CONDUIT/IMC USED ON 4 INCH HUB SIZE SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A/514B, CSA C22.2 APPROVAL NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 9 FORM TYPE BACK ACCESS OPENING CONDUCTOR SIZE (3) 500 KCMIL APPLICATION INDUSTRIAL/COMMERCIA L APPLICABLE STANDARD NEC/CEC
  • NATURAL COPPER FREE ALUMINUM (BODY), NEOPRENE (GASKET) MATERIAL
  • 6.25 INCH W X 8.31 INCH H SIZE
  • RIGID CONDUIT/IMC USED ON
  • 4 INCH HUB SIZE
  • SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/514B, CSA C22.2 APPROVAL
  • NATURAL STAMPED COPPER FREE ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 9 FORM TYPE
  • BACK ACCESS OPENING
  • CONDUCTOR SIZE (3) 500 KCMIL
  • APPLICATION INDUSTRIAL/COMMERCIAL
  • APPLICABLE STANDARD NEC/CEC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB1089
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.26 inch (32 mm)
Material Stainless; 316 stainless steel
View Details