O-Z/Gedney Explosionproof Conduit Body LB100A

Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 6 INCH LENGTH X 2.81 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 11.8 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet
Description
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 6 INCH LENGTH X 2.81 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 11.8 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - LB100A - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
LB100A
Explosionproof Conduit Body LB100A
COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL 6 INCH LENGTH X 2.81 INCH HEIGHT SIZE EPOXY POWDER COATED (BODY) FINISH 1 INCH HUB SIZE LB CONFIGURATION 2 HUB(S) UL 514A/B, CSA C22.2 APPROVAL CLASS I DIV 2 ENCLOSURE 11.8 CUBIC INCH CAPACITY 90 DEGREE HUB LOCATION BACK ACCESS OPENING FORM 85[TM], UNILETS[R] BRAND FORM TYPE FORM 85 INSTALLATION THREADED USED ON RIGID/IMC CONDUIT APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION APPLICABLE STANDARD NEC, CEC, NEMA FB-1
  • COPPER-FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • 6 INCH LENGTH X 2.81 INCH HEIGHT SIZE
  • EPOXY POWDER COATED (BODY) FINISH
  • 1 INCH HUB SIZE
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A/B, CSA C22.2 APPROVAL
  • CLASS I DIV 2 ENCLOSURE
  • 11.8 CUBIC INCH CAPACITY
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • FORM 85[TM], UNILETS[R] BRAND
  • FORM TYPE FORM 85
  • INSTALLATION THREADED
  • USED ON RIGID/IMC CONDUIT
  • APPLICATION COMMERCIAL, INDUSTRIAL, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC, CEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB100A
Product Name Explosionproof Conduit Body
Material Aluminum; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 5132332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Conduit Type Contractor pack
View Details
Type HFEMCS - Halogen-Free Shielded Conduit -  - Electri-Flex Company
Specs
Material Bronze
Size 0.3750 inch (9.52 mm)
Units English Size
View Details