O-Z/Gedney Conduit Body LB-150G

Description
HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 8-3/8 INCH L X 2-5/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 36 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet
Description
HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 8-3/8 INCH L X 2-5/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 36 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-150G - O-Z/Gedney
St. Louis, MO, USA
Conduit Body
LB-150G
Conduit Body LB-150G
HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL 8-3/8 INCH L X 2-5/8 INCH W SIZE RIGID CONDUIT/IMC USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, CSA C22.2 APPROVAL 90 DEG HUB LOCATION BACK ACCESS OPENING SPEC 5[TM] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10 CAPACITY 36 CU INCH APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAI NTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
  • HOT DIP GALVANIZED ALUMINUM ENAMELED MALLEABLE IRON MATERIAL
  • 8-3/8 INCH L X 2-5/8 INCH W SIZE
  • RIGID CONDUIT/IMC USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • SPEC 5[TM] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, NEMA FB-1/FB-2.10
  • CAPACITY 36 CU INCH
  • APPLICATION PROVIDES ACCESS TO CONDUCTORS FOR PULLING/SPLICING/MAINTENANCE AND FUTURE CHANGES/UPGRADES, ALLOWS CONNECTION OF STRAIGHT CONDUIT RUNS/BRANCH CONDUIT
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number LB-150G
Product Name Conduit Body
Material Aluminum; Galvanized Steel
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 2 inch (50.8 mm)
Units English Size
View Details
Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details