Appleton Electric Conduit Body LB-150ACGA

Description
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 7-7/8 INCH L X 2-1/2 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-A, CSA 22.2 APPROVAL ALUMINUM, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLETON[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
Datasheet
Description
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 7-7/8 INCH L X 2-1/2 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-A, CSA 22.2 APPROVAL ALUMINUM, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLETON[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LB-150ACGA - Appleton Electric
Rosemont, IL, USA
Conduit Body
LB-150ACGA
Conduit Body LB-150ACGA
DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL 7-7/8 INCH L X 2-1/2 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADED INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514-A, CSA 22.2 APPROVAL ALUMINUM, SCREW ON COVER TYPE 90 DEG HUB LOCATION BACK ACCESS OPENING APPLETON[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
  • DIE CAST EPOXY POWDER COATED COPPER FREE ALUMINUM BODY, NEOPRENE GASKET, STAINLESS STEEL SCREW MATERIAL
  • 7-7/8 INCH L X 2-1/2 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514-A, CSA 22.2 APPROVAL
  • ALUMINUM, SCREW ON COVER TYPE
  • 90 DEG HUB LOCATION
  • BACK ACCESS OPENING
  • APPLETON[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC 586-D, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number LB-150ACGA
Product Name Conduit Body
Fitting Type Conduit Body
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details