KPWBP2575J5MT -- VAPORPROOF HID FIXTURE WITH REFRACTOR
Appleton ElectricVaporproof HID Fixture with RefractorKPWBP2575J5MT
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
KP MODEL
Appleton Electric
Done
Datasheet
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
KP MODEL
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
PRISMATIC GLASS REFRACTOR MATERIAL
12 INCH DIA REFRACTOR SIZE
MERCMASTER[T] III BRAND
REFRACTOR TYPE NEMA TYPE 5
KP MODEL
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
WALL MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL