Appleton Electric Vaporproof HID Fixture with Globe and Guard KPWBL4075G48

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH MERCMASTER[T] III BRAND KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH MERCMASTER[T] III BRAND KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - KPWBL4075G48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
KPWBL4075G48
Vaporproof HID Fixture with Globe and Guard KPWBL4075G48
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION WALL MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 4 PLUG(S) 480 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH MERCMASTER[T] III BRAND KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • WALL MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 4 PLUG(S)
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH
  • MERCMASTER[T] III BRAND
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPWBL4075G48
Product Name Vaporproof HID Fixture with Globe and Guard
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details