Appleton Electric Vaporproof HID Fixture with Refractor and Guard KPSTP17125J5GMT

Description
1-1/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598A APPROVAL CHEMICAL PROCESSING, FOUNDRY, MANUFACTURING PLANT, MARINE LOCATION, NON HAZARDOUS LOCATION, OIL REFINERY, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION STRAIGHT STANCHION MOUNTING CONSTANT WATTAGE, MULTI TAP, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] BRAND BALLAST INSULATION CLASS H GLOBE MATERIAL HEAT RESISTANT PRISMATIC GLASS HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KPS MODEL
Datasheet
Description
1-1/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598A APPROVAL CHEMICAL PROCESSING, FOUNDRY, MANUFACTURING PLANT, MARINE LOCATION, NON HAZARDOUS LOCATION, OIL REFINERY, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION STRAIGHT STANCHION MOUNTING CONSTANT WATTAGE, MULTI TAP, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] BRAND BALLAST INSULATION CLASS H GLOBE MATERIAL HEAT RESISTANT PRISMATIC GLASS HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor and Guard - KPSTP17125J5GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor and Guard
KPSTP17125J5GMT
Vaporproof HID Fixture with Refractor and Guard KPSTP17125J5GMT
1-1/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598A APPROVAL CHEMICAL PROCESSING, FOUNDRY, MANUFACTURING PLANT, MARINE LOCATION, NON HAZARDOUS LOCATION, OIL REFINERY, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION STRAIGHT STANCHION MOUNTING CONSTANT WATTAGE, MULTI TAP, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 1.25 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/4 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] BRAND BALLAST INSULATION CLASS H GLOBE MATERIAL HEAT RESISTANT PRISMATIC GLASS HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 5 KPS MODEL
  • 1-1/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598A APPROVAL
  • CHEMICAL PROCESSING, FOUNDRY, MANUFACTURING PLANT, MARINE LOCATION, NON HAZARDOUS LOCATION, OIL REFINERY, PULP/PAPER MILL, STORAGE AREA, WET LOCATION APPLICATION
  • STRAIGHT STANCHION MOUNTING
  • CONSTANT WATTAGE, MULTI TAP, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 1.25 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1-1/4 HUB SIZE - FRACTIONAL
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] BRAND
  • BALLAST INSULATION CLASS H
  • GLOBE MATERIAL HEAT RESISTANT PRISMATIC GLASS
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 5
  • KPS MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSTP17125J5GMT
Product Name Vaporproof HID Fixture with Refractor and Guard
Application Industrial; Marine; Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details