Appleton Electric Vaporproof HID Fixture with Globe and Guard KPSP40150GMT

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598A APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598A APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - KPSP40150GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
KPSP40150GMT
Vaporproof HID Fixture with Globe and Guard KPSP40150GMT
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598A APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP, CWA, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE PULSE START METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH MERCMASTER[TM] III BRAND INCLUDES GUARD
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844/1598A APPROVAL
  • HAZARDOUS, WET AND MARINE LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • MULTI TAP, CWA, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 ENCLOSURE
  • PULSE START METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • STAINLESS STEEL GUARD MATERIAL
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
  • MERCMASTER[TM] III BRAND
  • INCLUDES GUARD
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSP40150GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details