Appleton Electric Vaporproof HID Fixture with Enclosed Reflector KPSL25150RMT

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[T] III BRAND WITH TEMPERED HEAT AND IMPACT RESISTANT LENS KP MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[T] III BRAND WITH TEMPERED HEAT AND IMPACT RESISTANT LENS KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Enclosed Reflector - KPSL25150RMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Enclosed Reflector
KPSL25150RMT
Vaporproof HID Fixture with Enclosed Reflector KPSL25150RMT
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION 25 DEG STANCHION MOUNTING MULTI TAP BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[T] III BRAND WITH TEMPERED HEAT AND IMPACT RESISTANT LENS KP MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • 25 DEG STANCHION MOUNTING
  • MULTI TAP BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1-1/2 INCH NPT HUB SIZE - FRACTIONAL
  • ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
  • MERCMASTER[T] III BRAND
  • WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSL25150RMT
Product Name Vaporproof HID Fixture with Enclosed Reflector
Application Hazardous Location
Fixture Type Other; Stanchion
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details