Appleton Electric Vaporproof HID Fixture with Refractor KPSL10150J5MT

Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet
Description
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPSL10150J5MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPSL10150J5MT
Vaporproof HID Fixture with Refractor KPSL10150J5MT
1-1/2 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572 APPROVAL 25 DEG STANCHION MOUNTING HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277 V BALLAST/LINE VOLTAGE 1-1/2 INCH NPT HUB SIZE - FRACTIONAL HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST REFRACTOR TYPE NEMA TYPE 5 KP MODEL
  • 1-1/2 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572 APPROVAL
  • 25 DEG STANCHION MOUNTING
  • HIGH REACTANCE, MULTI TAP, HPF BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WEATHER PROOF
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1-1/2 INCH NPT HUB SIZE - FRACTIONAL
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • WITH CLASS H INSULATED BALLAST
  • REFRACTOR TYPE NEMA TYPE 5
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPSL10150J5MT
Product Name Vaporproof HID Fixture with Refractor
Fixture Type Other; Stanchion
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details