KPFL7010G48 -- VAPORPROOF HID FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof HID Fixture with Globe and GuardKPFL7010G48
Description
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1598-A APPROVAL
MARINE/WET LOCATION APPLICATION
FLEXIBLE STYLE PENDANT MOUNTING
HIGH REACTANCE, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
KP MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1598-A APPROVAL
MARINE/WET LOCATION APPLICATION
FLEXIBLE STYLE PENDANT MOUNTING
HIGH REACTANCE, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
KP MODEL
Vaporproof HID Fixture with Globe and Guard
KPFL7010G48
Vaporproof HID Fixture with Globe and Guard
KPFL7010G48
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1598-A APPROVAL
MARINE/WET LOCATION APPLICATION
FLEXIBLE STYLE PENDANT MOUNTING
HIGH REACTANCE, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
70 W LAMP WATTAGE
CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
1 HUB SIZE IN INCH
480 V BALLAST/LINE VOLTAGE
1 HUB SIZE - FRACTIONAL
CAST COPPER FREE ALUMINUM GUARD MATERIAL
HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
KP MODEL
1 INCH HUB SIZE
1 HUB(S)
UL 844, UL 1598-A APPROVAL
MARINE/WET LOCATION APPLICATION
FLEXIBLE STYLE PENDANT MOUNTING
HIGH REACTANCE, HPF BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE