Appleton Electric Vaporproof HID Fixture with Enclosed Reflector and Guard KPFL2575RG48

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Enclosed Reflector and Guard - KPFL2575RG48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Enclosed Reflector and Guard
KPFL2575RG48
Vaporproof HID Fixture with Enclosed Reflector and Guard KPFL2575RG48
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • FLEXIBLE STYLE PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
  • 16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPFL2575RG48
Product Name Vaporproof HID Fixture with Enclosed Reflector and Guard
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details