Appleton Electric Vaporproof HID Fixture with Globe and Guard KPFL1575GMT

Description
3/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - KPFL1575GMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
KPFL1575GMT
Vaporproof HID Fixture with Globe and Guard KPFL1575GMT
3/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL MARINE/WET LOCATION APPLICATION FLEXIBLE STYLE PENDANT MOUNTING HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A APPROVAL
  • MARINE/WET LOCATION APPLICATION
  • FLEXIBLE STYLE PENDANT MOUNTING
  • HIGH REACTANCE, HPF, MULTI TAP BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • MOGUL BASE S55 HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED GUARD FINISH
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPFL1575GMT
Product Name Vaporproof HID Fixture with Globe and Guard
Application Marine; Wet Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details