Appleton Electric Vaporproof HID Fixture with Enclosed Reflector KPCP4075RMT

Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT DIE-CAST COPPER FREE ALUMINUM HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[TM] BRAND
Datasheet
Description
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT DIE-CAST COPPER FREE ALUMINUM HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Enclosed Reflector - KPCP4075RMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Enclosed Reflector
KPCP4075RMT
Vaporproof HID Fixture with Enclosed Reflector KPCP4075RMT
3/4 INCH NPT HUB SIZE 5 HUB(S) UL 844, UL 1598A, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION CEILING MOUNTING MULTI TAP, PULSE START BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT DIE-CAST COPPER FREE ALUMINUM HOUSING FINISH 4 PLUG(S) 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE MERCMASTER[TM] BRAND
  • 3/4 INCH NPT HUB SIZE
  • 5 HUB(S)
  • UL 844, UL 1598A, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • CEILING MOUNTING
  • MULTI TAP, PULSE START BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT DIE-CAST COPPER FREE ALUMINUM HOUSING FINISH
  • 4 PLUG(S)
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
  • MERCMASTER[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCP4075RMT
Product Name Vaporproof HID Fixture with Enclosed Reflector
Application Hazardous Location
Fixture Type Ceiling Fixtures
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details