KPCL4075RGMT -- VAPORPROOF HID FIXTURE WITH ENCLOSED REFLECTOR AND GUARD
Appleton ElectricVaporproof HID Fixture with Enclosed Reflector and GuardKPCL4075RGMT
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
KP MODEL
Appleton Electric
Done
Datasheet
Description
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
KP MODEL
Vaporproof HID Fixture with Enclosed Reflector and Guard
KPCL4075RGMT
Vaporproof HID Fixture with Enclosed Reflector and Guard
KPCL4075RGMT
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
ENCLOSED, FIBER GLASS REINFORCED WHITE POLYESTER REFLECTOR TYPE
DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
ELECTROSTATICALLY APPLIED EPOXY POWDER COATED GUARD FINISH
16.38 INCH DIA X 11.5 INCH H REFLECTOR SIZE
MERCMASTER[T], APPLETON[R] BRAND
HUB SIZE IN INCH - UOM IN
KP MODEL
3/4 INCH NPT HUB SIZE
5 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE