KPCL4010RMT -- VAPORPROOF HID FIXTURE WITH ENCLOSED REFLECTOR
Appleton ElectricVaporproof HID Fixture with Enclosed ReflectorKPCL4010RMT
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
MERCMASTER[T] III BRAND
WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
KP MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
MERCMASTER[T] III BRAND
WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
KP MODEL
Vaporproof HID Fixture with Enclosed Reflector
KPCL4010RMT
Vaporproof HID Fixture with Enclosed Reflector
KPCL4010RMT
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
HIGH PRESSURE SODIUM LAMP TYPE
400 W LAMP WATTAGE
DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
EPOXY POWDER COATED HOUSING FINISH
4 PLUG(S)
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
MERCMASTER[T] III BRAND
WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
KP MODEL
1 INCH NPT HUB SIZE
5 HUB(S)
UL 595, UL 844, UL 1572, CSA APPROVAL
HAZARDOUS/WET LOCATION APPLICATION
CEILING MOUNTING
MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE