Appleton Electric Vaporproof HID Fixture with Refractor KPCHP4010J248

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID STYLE PENDANT CONE HOOD MOUNTING PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID STYLE PENDANT CONE HOOD MOUNTING PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPCHP4010J248 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPCHP4010J248
Vaporproof HID Fixture with Refractor KPCHP4010J248
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A, CSA APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID STYLE PENDANT CONE HOOD MOUNTING PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A, CSA APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • RIGID STYLE PENDANT CONE HOOD MOUNTING
  • PULSE START BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • GRAY EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS REFRACTOR MATERIAL
  • 12 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 2
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCHP4010J248
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Hazardous Location
Fixture Type Pendants
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details