KPCHP2510GMT -- VAPORPROOF HID FIXTURE WITH GLOBE AND GUARD
Appleton ElectricVaporproof HID Fixture with Globe and GuardKPCHP2510GMT
Description
1 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
PENDANT CONE HOOD, RIGID STYLE MOUNTING
MULTI TAP, PULSE START BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL
HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH
MERCMASTER[T] III BRAND
KP MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
PENDANT CONE HOOD, RIGID STYLE MOUNTING
MULTI TAP, PULSE START BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL
HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH
MERCMASTER[T] III BRAND
KP MODEL
Vaporproof HID Fixture with Globe and Guard
KPCHP2510GMT
Vaporproof HID Fixture with Globe and Guard
KPCHP2510GMT
1 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
PENDANT CONE HOOD, RIGID STYLE MOUNTING
MULTI TAP, PULSE START BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL
HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
GRAY EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH
MERCMASTER[T] III BRAND
KP MODEL
1 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
PENDANT CONE HOOD, RIGID STYLE MOUNTING
MULTI TAP, PULSE START BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
250 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL