Appleton Electric Vaporproof HID Fixture with Globe KPCHP177548

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL PENDANT CONE HOOD, RIGID STYLE MOUNTING CONSTANT WATTAGE, PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL PENDANT CONE HOOD, RIGID STYLE MOUNTING CONSTANT WATTAGE, PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPCHP177548 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPCHP177548
Vaporproof HID Fixture with Globe KPCHP177548
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL PENDANT CONE HOOD, RIGID STYLE MOUNTING CONSTANT WATTAGE, PULSE START BALLAST TYPE NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL MERCMASTER[T] III BRAND WITH CLASS H INSULATED BALLAST KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A APPROVAL
  • PENDANT CONE HOOD, RIGID STYLE MOUNTING
  • CONSTANT WATTAGE, PULSE START BALLAST TYPE
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 480 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • MERCMASTER[T] III BRAND
  • WITH CLASS H INSULATED BALLAST
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCHP177548
Product Name Vaporproof HID Fixture with Globe
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details