Appleton Electric Vaporproof HID Fixture with Globe and Guard KPCHL4075G48

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH MERCMASTER[T] III BRAND KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH MERCMASTER[T] III BRAND KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - KPCHL4075G48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe and Guard
KPCHL4075G48
Vaporproof HID Fixture with Globe and Guard KPCHL4075G48
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION PENDANT CONE HOOD, RIGID STYLE MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH MERCMASTER[T] III BRAND KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • PENDANT CONE HOOD, RIGID STYLE MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • DIE CAST COPPER FREE ALUMINUM/STAINLESS STEEL GUARD MATERIAL
  • HEAT/IMPACT RESISTANT GLASS GLOBE MATERIAL
  • BAKED EPOXY POWDER COATED COPPER FREE ALUMINUM GUARD FINISH
  • MERCMASTER[T] III BRAND
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPCHL4075G48
Product Name Vaporproof HID Fixture with Globe and Guard
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Low Bay & High Bay Lighting - 2856591 - RS Components, Ltd.
Specs
Lamp Type LED
View Details