Appleton Electric Vaporproof HID Fixture Ballast Assembly KPB320PMT

Description
BAKED GRAY EPOXY CLADED FINISH MULTI TAP, SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND
Datasheet
Description
BAKED GRAY EPOXY CLADED FINISH MULTI TAP, SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPB320PMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPB320PMT
Vaporproof HID Fixture Ballast Assembly KPB320PMT
BAKED GRAY EPOXY CLADED FINISH MULTI TAP, SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE COPPER FREE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE MERCMASTER[T] III BRAND
  • BAKED GRAY EPOXY CLADED FINISH
  • MULTI TAP, SUPER CONSTANT WATTAGE, PULSE START BALLAST TYPE
  • METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • COPPER FREE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • MERCMASTER[T] III BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPB320PMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details