Appleton Electric Vaporproof HID Fixture Ballast Assembly KPB250PMT

Description
BALLAST BODY TYPE EPOXY POWDER COATED FINISH UL 844/1589A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 2.6 AMPERE OPERATING CURRENT 1.9 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
Datasheet
Description
BALLAST BODY TYPE EPOXY POWDER COATED FINISH UL 844/1589A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 2.6 AMPERE OPERATING CURRENT 1.9 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - KPB250PMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
KPB250PMT
Vaporproof HID Fixture Ballast Assembly KPB250PMT
BALLAST BODY TYPE EPOXY POWDER COATED FINISH UL 844/1589A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE 2.6 AMPERE OPERATING CURRENT 1.9 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION HAZARDOUS AND WET LOCATION
  • BALLAST BODY TYPE
  • EPOXY POWDER COATED FINISH
  • UL 844/1589A/60079-15 APPROVAL
  • MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE
  • PULSE START METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • 2.6 AMPERE OPERATING CURRENT
  • 1.9 AMPERE STARTING CURRENT
  • MERCMASTER[TM] III BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66
  • APPLICATION HAZARDOUS AND WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPB250PMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details