KPAP4075RMT -- VAPORPROOF HID FIXTURE WITH ENCLOSED REFLECTOR
Appleton ElectricVaporproof HID Fixture with Enclosed ReflectorKPAP4075RMT
Description
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
RIGID STYLE PENDANT MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
MERCMASTER[T] III BRAND
WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
HUB SIZE IN INCH - UOM IN
KP MODEL
Appleton Electric
Done
Datasheet
Description
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
RIGID STYLE PENDANT MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
MERCMASTER[T] III BRAND
WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
HUB SIZE IN INCH - UOM IN
KP MODEL
Vaporproof HID Fixture with Enclosed Reflector
KPAP4075RMT
Vaporproof HID Fixture with Enclosed Reflector
KPAP4075RMT
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
RIGID STYLE PENDANT MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
GRAY EPOXY POWDER COATED HOUSING FINISH
.75 HUB SIZE IN INCH
120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
3/4 HUB SIZE - FRACTIONAL
ENCLOSED ETCHED ALZAK ALUMINUM REFLECTOR TYPE
MERCMASTER[T] III BRAND
WITH TEMPERED HEAT AND IMPACT RESISTANT LENS
HUB SIZE IN INCH - UOM IN
KP MODEL
3/4 INCH NPT HUB SIZE
1 HUB(S)
UL 844, UL 1598-A, CSA APPROVAL
HAZARDOUS/MARINE/WET LOCATION APPLICATION
RIGID STYLE PENDANT MOUNTING
PULSE START, MULTI TAP BALLAST TYPE
NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
METAL HALIDE LAMP TYPE
400 W LAMP WATTAGE
CORROSION RESISTANT DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL