Appleton Electric Vaporproof HID Fixture with Refractor KPAP1775J3MT

Description
3/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 4598-A APPROVAL MARINE APPLICATION PENDANT MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL HEAT RESISTANT ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH REFRACTOR SIZE MERCMASTER [T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3
Datasheet
Description
3/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 4598-A APPROVAL MARINE APPLICATION PENDANT MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL HEAT RESISTANT ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH REFRACTOR SIZE MERCMASTER [T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPAP1775J3MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPAP1775J3MT
Vaporproof HID Fixture with Refractor KPAP1775J3MT
3/4 INCH HUB SIZE 1 HUB(S) UL 844, UL 4598-A APPROVAL MARINE APPLICATION PENDANT MOUNTING CONSTANT WATTAGE, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE METAL HALIDE LAMP TYPE 175 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL HEAT RESISTANT ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH .75 HUB SIZE IN INCH 120/208/240/277 V BALLAST/LINE VOLTAGE 3/4 HUB SIZE - FRACTIONAL PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH REFRACTOR SIZE MERCMASTER [T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 3
  • 3/4 INCH HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 4598-A APPROVAL
  • MARINE APPLICATION
  • PENDANT MOUNTING
  • CONSTANT WATTAGE, HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • MOGUL BASE METAL HALIDE LAMP TYPE
  • 175 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • HEAT RESISTANT
  • ELECTROSTATICALLY APPLIED EPOXY POWDER COATED HOUSING FINISH
  • .75 HUB SIZE IN INCH
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 3/4 HUB SIZE - FRACTIONAL
  • PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH REFRACTOR SIZE
  • MERCMASTER [T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 3
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAP1775J3MT
Product Name Vaporproof HID Fixture with Refractor
Application Marine
Fixture Type Pendants
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details