Appleton Electric Vaporproof HID Fixture with Refractor KPAL4075J548

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION RIGID STYLE PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION RIGID STYLE PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPAL4075J548 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPAL4075J548
Vaporproof HID Fixture with Refractor KPAL4075J548
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 595, UL 844, UL 1572, CSA APPROVAL HAZARDOUS/WET LOCATION APPLICATION RIGID STYLE PENDANT MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF BAKED GRAY EPOXY POWDER COATED HOUSING FINISH 480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T] III BRAND REFRACTOR TYPE NEMA TYPE 5 KP MODEL
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HAZARDOUS/WET LOCATION APPLICATION
  • RIGID STYLE PENDANT MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A GROUP B GROUP C GROUP D, CLASS II DIV 1 DIV 2 GROUP E GROUP F GROUP G, CLASS III ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT, WATER TIGHT, WEATHER PROOF
  • BAKED GRAY EPOXY POWDER COATED HOUSING FINISH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 12 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T] III BRAND
  • REFRACTOR TYPE NEMA TYPE 5
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAL4075J548
Product Name Vaporproof HID Fixture with Refractor
Application Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details