Appleton Electric Vaporproof HID Fixture with Refractor and Guard KPAL4010J2G48

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor and Guard - KPAL4010J2G48 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor and Guard
KPAL4010J2G48
Vaporproof HID Fixture with Refractor and Guard KPAL4010J2G48
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION RIGID PENDANT MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH 1 HUB SIZE IN INCH 480 V AT 60 HZ BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH PRISMATIC GLASS REFRACTOR MATERIAL 12 INCH DIA REFRACTOR SIZE MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN REFRACTOR TYPE NEMA TYPE 2 KP MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • RIGID PENDANT MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • ELECTROSTATICALLY APPLIED GRAY EPOXY POWDER COATED GUARD FINISH
  • PRISMATIC GLASS REFRACTOR MATERIAL
  • 12 INCH DIA REFRACTOR SIZE
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • REFRACTOR TYPE NEMA TYPE 2
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAL4010J2G48
Product Name Vaporproof HID Fixture with Refractor and Guard
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details