Appleton Electric Vaporproof HID Fixture with Globe KPAL401048

Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION PENDANT, RIGID STYLE MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COAT HOUSING FINISH 1 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT/IMPACT RESISTANT FLUTED GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet
Description
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION PENDANT, RIGID STYLE MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COAT HOUSING FINISH 1 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT/IMPACT RESISTANT FLUTED GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe - KPAL401048 - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Globe
KPAL401048
Vaporproof HID Fixture with Globe KPAL401048
1 INCH NPT HUB SIZE 1 HUB(S) UL 844, UL 1598-A APPROVAL HAZARDOUS/MARINE/WET LOCATION APPLICATION PENDANT, RIGID STYLE MOUNTING CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL EPOXY POWDER COAT HOUSING FINISH 1 HUB SIZE IN INCH 480 V BALLAST/LINE VOLTAGE 1 HUB SIZE - FRACTIONAL HEAT/IMPACT RESISTANT FLUTED GLASS GLOBE MATERIAL MERCMASTER[T], APPLETON[R] BRAND HUB SIZE IN INCH - UOM IN KP MODEL
  • 1 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844, UL 1598-A APPROVAL
  • HAZARDOUS/MARINE/WET LOCATION APPLICATION
  • PENDANT, RIGID STYLE MOUNTING
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • EPOXY POWDER COAT HOUSING FINISH
  • 1 HUB SIZE IN INCH
  • 480 V BALLAST/LINE VOLTAGE
  • 1 HUB SIZE - FRACTIONAL
  • HEAT/IMPACT RESISTANT FLUTED GLASS GLOBE MATERIAL
  • MERCMASTER[T], APPLETON[R] BRAND
  • HUB SIZE IN INCH - UOM IN
  • KP MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAL401048
Product Name Vaporproof HID Fixture with Globe
Application Marine; Hazardous Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details