Appleton Electric Vaporproof HID Fixture with Refractor KPAL1575J5MT

Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598, CSA APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, MULTI-TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRTTIGHT, DUSTTIGHT, MOISTURE RESISTANT, WEATHERPROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[TM] III BRAND REFRACTOR TYPE NEMA TYPE 5
Datasheet
Description
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598, CSA APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, MULTI-TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRTTIGHT, DUSTTIGHT, MOISTURE RESISTANT, WEATHERPROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[TM] III BRAND REFRACTOR TYPE NEMA TYPE 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Refractor - KPAL1575J5MT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture with Refractor
KPAL1575J5MT
Vaporproof HID Fixture with Refractor KPAL1575J5MT
3/4 INCH NPT HUB SIZE 1 HUB(S) UL 844/1598, CSA APPROVAL HAZARDOUS, WET AND MARINE LOCATION APPLICATION RIGID PENDANT MOUNTING HIGH REACTANCE, MULTI-TAP, HPF BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE COPPER-FREE CAST ALUMINUM HOUSING MATERIAL CORROSION RESISTANT, DIRTTIGHT, DUSTTIGHT, MOISTURE RESISTANT, WEATHERPROOF BAKED EPOXY POWDER COATED HOUSING FINISH 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL 8 INCH DIA REFRACTOR SIZE MERCMASTER[TM] III BRAND REFRACTOR TYPE NEMA TYPE 5
  • 3/4 INCH NPT HUB SIZE
  • 1 HUB(S)
  • UL 844/1598, CSA APPROVAL
  • HAZARDOUS, WET AND MARINE LOCATION APPLICATION
  • RIGID PENDANT MOUNTING
  • HIGH REACTANCE, MULTI-TAP, HPF BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • COPPER-FREE CAST ALUMINUM HOUSING MATERIAL
  • CORROSION RESISTANT, DIRTTIGHT, DUSTTIGHT, MOISTURE RESISTANT, WEATHERPROOF
  • BAKED EPOXY POWDER COATED HOUSING FINISH
  • 120/208/240/277/480 V AT 60 HZ BALLAST/LINE VOLTAGE
  • HEAT RESISTANT PRISMATIC GLASS REFRACTOR MATERIAL
  • 8 INCH DIA REFRACTOR SIZE
  • MERCMASTER[TM] III BRAND
  • REFRACTOR TYPE NEMA TYPE 5
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number KPAL1575J5MT
Product Name Vaporproof HID Fixture with Refractor
Application Marine; Hazardous Location
Fixture Type Pendants
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details