Appleton Electric Conduit Body Cover K75

Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
Datasheet
Description
BLANK, SCREW TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - K75 - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
K75
Conduit Body Cover K75
BLANK, SCREW TYPE ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE FORM 35 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC CONDUIT FORM 35 MODEL
  • BLANK, SCREW TYPE
  • ZINC ELECTROPLATED STAMPED STEEL (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • FORM 35 FORM TYPE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC CONDUIT
  • FORM 35 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number K75
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details