Appleton Electric Conduit Body Cover K100-A

Description
BLANK, SCREW TYPE NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 85 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC/EMT CONDUIT FORM 85 MODEL
Datasheet
Description
BLANK, SCREW TYPE NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 85 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC/EMT CONDUIT FORM 85 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body Cover - K100-A - Appleton Electric
Rosemont, IL, USA
Conduit Body Cover
K100-A
Conduit Body Cover K100-A
BLANK, SCREW TYPE NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL UL 514A/B, CSA C22.2 APPROVAL 1 INCH TRADE SIZE FORM 85 FORM TYPE UNILET[R] BRAND APPLICABLE STANDARD NEMA FB-1 USED ON RIGID/IMC/EMT CONDUIT FORM 85 MODEL
  • BLANK, SCREW TYPE
  • NATURAL STAMPED COPPER FREE ALUMINUM (BODY), STAINLESS STEEL (SCREW) MATERIAL
  • UL 514A/B, CSA C22.2 APPROVAL
  • 1 INCH TRADE SIZE
  • FORM 85 FORM TYPE
  • UNILET[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • USED ON RIGID/IMC/EMT CONDUIT
  • FORM 85 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number K100-A
Product Name Conduit Body Cover
Fitting Type Conduit Body Cover
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details