K-6003-1 -- FLEXIBLE CORD/CABLE SUPPORT WEDGING ASSEMBLY
O-Z/GedneyFlexible Cord/Cable Support Wedging AssemblyK-6003-1
Description
MULTIPLE SEGMENT PLUG, LOCK TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL
8-3/8 INCH DIA X 5-3/4 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
6 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
HORIZONTAL/INVERTED CONDUIT POSITION
K MODEL
O-Z/Gedney
Done
Datasheet
Description
MULTIPLE SEGMENT PLUG, LOCK TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL
8-3/8 INCH DIA X 5-3/4 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
6 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
HORIZONTAL/INVERTED CONDUIT POSITION
K MODEL
Flexible Cord/Cable Support Wedging Assembly
K-6003-1
Flexible Cord/Cable Support Wedging Assembly
K-6003-1
MULTIPLE SEGMENT PLUG, LOCK TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL
8-3/8 INCH DIA X 5-3/4 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
6 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
HORIZONTAL/INVERTED CONDUIT POSITION
K MODEL
MULTIPLE SEGMENT PLUG, LOCK TYPE
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL
8-3/8 INCH DIA X 5-3/4 INCH H SIZE
NON ARMORED CABLE TYPE
UL 514-B APPROVAL
1 TO 4 (SAME SIZE) CONDUCTOR(S)
18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
6 INCH CONDUIT SIZE
RIGID/IMC CONDUIT TYPE
TAPERED BODY TYPE
HORIZONTAL/INVERTED CONDUIT POSITION
K MODEL
Supplier's Site
Datasheet
Technical Specifications
O-Z/Gedney
Product Category
Strain Reliefs
Product Number
K-6003-1
Product Name
Flexible Cord/Cable Support Wedging Assembly
Material
HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR