O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly K-5003-1

Description
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL 7-3/8 INCH DIA X 4-7/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL 7-3/8 INCH DIA X 4-7/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - K-5003-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
K-5003-1
Flexible Cord/Cable Support Wedging Assembly K-5003-1
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL 7-3/8 INCH DIA X 4-7/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 5 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION K MODEL
  • MULTIPLE SEGMENT PLUG, LOCK TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR MATERIAL
  • 7-3/8 INCH DIA X 4-7/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B APPROVAL
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 MCM (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 5 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • HORIZONTAL/INVERTED CONDUIT POSITION
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number K-5003-1
Product Name Flexible Cord/Cable Support Wedging Assembly
Material HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON BODY/COLLAR
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826100 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 1604121-5 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Gland, Cable; NPT; 1 in.; 36 in.; 55 mm; 33.3 mm; Brass; Neoprene; Nickel - 70074610 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 33.300 inch (846 mm)
View Details