O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly K-1503-2

Description
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-7/8 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION POZI-GRIP[R] BRAND K MODEL
Datasheet
Description
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-7/8 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION POZI-GRIP[R] BRAND K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - K-1503-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
K-1503-2
Flexible Cord/Cable Support Wedging Assembly K-1503-2
MULTIPLE SEGMENT PLUG, LOCK TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 2-7/8 INCH DIA X 2-3/4 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B APPROVAL 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 1-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE HORIZONTAL/INVERTED CONDUIT POSITION POZI-GRIP[R] BRAND K MODEL
  • MULTIPLE SEGMENT PLUG, LOCK TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 2-7/8 INCH DIA X 2-3/4 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B APPROVAL
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 1-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • HORIZONTAL/INVERTED CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • K MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number K-1503-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 3 to 9 mm; NPT; 1/2 in.; 14 mm; 21.2 mm; Polyamide 6; Neoprene - 70074445 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822560 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details