Appleton Electric Explosionproof Junction Box JBDR33

Description
7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 3 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP/BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH A.T.X[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -40 TO 131 DEG F SHAPE ROUND JBDR MODEL
Datasheet
Description
7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 3 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP/BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH A.T.X[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -40 TO 131 DEG F SHAPE ROUND JBDR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - JBDR33 - Appleton Electric
Rosemont, IL, USA
Explosionproof Junction Box
JBDR33
Explosionproof Junction Box JBDR33
7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE 3/4 INCH HUB SIZE 3 HUB(S) ZONE 1 AND 2 ENCLOSURE MARINE GRADE ALUMINUM BODY MATERIAL MARINE GRADE ALUMINUM COVER MATERIAL (1) TOP/BOTTOM, (2) SIDE HUB LOCATION GRAY PAINTED BODY FINISH GRAY PAINTED COVER FINISH A.T.X[R] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT OPERATING TEMPERATURE -40 TO 131 DEG F SHAPE ROUND JBDR MODEL
  • 7.68 INCH L X 5.12 INCH W X 3.35 INCH D OVERALL SIZE
  • 3/4 INCH HUB SIZE
  • 3 HUB(S)
  • ZONE 1 AND 2 ENCLOSURE
  • MARINE GRADE ALUMINUM BODY MATERIAL
  • MARINE GRADE ALUMINUM COVER MATERIAL
  • (1) TOP/BOTTOM, (2) SIDE HUB LOCATION
  • GRAY PAINTED BODY FINISH
  • GRAY PAINTED COVER FINISH
  • A.T.X[R] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • OPERATING TEMPERATURE -40 TO 131 DEG F
  • SHAPE ROUND
  • JBDR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Terminal and Junction Boxes
Product Number JBDR33
Product Name Explosionproof Junction Box
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1832824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 10.04 inch (255 mm)
Width 4.8 inch (122 mm)
Depth 13.98 inch (355 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 3.11 to 10.55 inch (78.99 to 268 mm)
Width 3.3 to 6.61 inch (83.82 to 168 mm)
Depth 1.73 to 3.93 inch (43.94 to 99.82 mm)
View Details
TK Series Enclosures - 112-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers