O-Z/Gedney Conduit To Rod Clamp J-2530G

Description
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 4-7/16 INCH L X 2-5/8 INCH W X 6-5/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 2-1/2 TO 3 INCH IPS SIZE BOLT SIZE 5/8 INCH-11 TPI X 2-1/2 INCH J MODEL
Datasheet
Description
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 4-7/16 INCH L X 2-5/8 INCH W X 6-5/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 2-1/2 TO 3 INCH IPS SIZE BOLT SIZE 5/8 INCH-11 TPI X 2-1/2 INCH J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - J-2530G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
J-2530G
Conduit To Rod Clamp J-2530G
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 4-7/16 INCH L X 2-5/8 INCH W X 6-5/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 2-1/2 TO 3 INCH IPS SIZE BOLT SIZE 5/8 INCH-11 TPI X 2-1/2 INCH J MODEL
  • MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL
  • 4-7/16 INCH L X 2-5/8 INCH W X 6-5/16 INCH H SIZE
  • RIGID CONDUIT/IMC AND EMT USED ON
  • CSA C22.2 APPROVAL
  • 2-1/2 TO 3 INCH IPS SIZE
  • BOLT SIZE 5/8 INCH-11 TPI X 2-1/2 INCH
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number J-2530G
Product Name Conduit To Rod Clamp
Material Mechanically Galvanized Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

CABLE MANAGER - WSD-70 - WSD-70 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Material Steel
View Details
Quik Klip™ Adhesive Backed Fastening Device - 420 / 430 / 440 / 445 - BRIM Electronics, Inc.
Specs
Material PVC
Diameter 0.125 to 0.500 inch (3.17 to 12.7 mm)
Operating Temperature -23 to 24 C (-10 to 75 F)
View Details
Half Cable Clamp - 8141 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.187 inch (4.75 mm)
View Details
3 suppliers
Connector Strain Relief - 5747098-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details