O-Z/Gedney Conduit To Rod Clamp J-150G

Description
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 2-7/8 INCH L X 2 INCH W X 4-1/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 1-1/2 INCH IPS SIZE BOLT SIZE 3/8 INCH-16 TPI X 1-1/2 INCH J MODEL
Datasheet
Description
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 2-7/8 INCH L X 2 INCH W X 4-1/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 1-1/2 INCH IPS SIZE BOLT SIZE 3/8 INCH-16 TPI X 1-1/2 INCH J MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - J-150G - O-Z/Gedney
St. Louis, MO, USA
Conduit To Rod Clamp
J-150G
Conduit To Rod Clamp J-150G
MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL 2-7/8 INCH L X 2 INCH W X 4-1/16 INCH H SIZE RIGID CONDUIT/IMC AND EMT USED ON CSA C22.2 APPROVAL 1-1/2 INCH IPS SIZE BOLT SIZE 3/8 INCH-16 TPI X 1-1/2 INCH J MODEL
  • MECHANICALLY GALVANIZED MALLEABLE IRON MATERIAL
  • 2-7/8 INCH L X 2 INCH W X 4-1/16 INCH H SIZE
  • RIGID CONDUIT/IMC AND EMT USED ON
  • CSA C22.2 APPROVAL
  • 1-1/2 INCH IPS SIZE
  • BOLT SIZE 3/8 INCH-16 TPI X 1-1/2 INCH
  • J MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Cable Clamps
Product Number J-150G
Product Name Conduit To Rod Clamp
Material Mechanically Galvanized Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

SBSXPRO Cable Clamp Bottom - B02868P1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Propionate Cable Clamp - 105 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Propionate
Diameter 0.688 to 0.625 inch (17.46 to 15.87 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Clips & Clamps - 1707673 - RS Components, Ltd.
Specs
Material PVC; Pvc
Diameter 0.500 inch (12.7 mm)
View Details
POWER CABLE RETENTION CLAMP - SWPL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material PA66 (UL94V-2)
Diameter 8.000 to 14.500 inch (203 to 368 mm)
View Details