Appleton Electric Liquidtight Flexible Conduit Connector ISO907525-STB

Description
90 DEG MALE TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 2.63 INCH DIA THREAD SIZE 25 MM INSULATOR COLOR GREEN ISO MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 2.63 INCH DIA THREAD SIZE 25 MM INSULATOR COLOR GREEN ISO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ISO907525-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ISO907525-STB
Liquidtight Flexible Conduit Connector ISO907525-STB
90 DEG MALE TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/4 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 2.63 INCH DIA THREAD SIZE 25 MM INSULATOR COLOR GREEN ISO MODEL
  • 90 DEG MALE TYPE
  • ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/4 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SIZE 2.63 INCH DIA
  • THREAD SIZE 25 MM
  • INSULATOR COLOR GREEN
  • ISO MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ISO907525-STB
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details