Appleton Electric Liquidtight Flexible Conduit Connector ISO457525-STB

Description
45 DEG TYPE FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR GREEN THREAD SIZE 25 MM ISO MODEL
Datasheet
Description
45 DEG TYPE FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR GREEN THREAD SIZE 25 MM ISO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ISO457525-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ISO457525-STB
Liquidtight Flexible Conduit Connector ISO457525-STB
45 DEG TYPE FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR GREEN THREAD SIZE 25 MM ISO MODEL
  • 45 DEG TYPE
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION
  • INSULATOR COLOR GREEN
  • THREAD SIZE 25 MM
  • ISO MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ISO457525-STB
Product Name Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details