Appleton Electric Liquidtight Flexible Conduit Connector ISO3816-STB

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.13 INCH DIA THREAD SIZE 16 MM INSULATOR COLOR GREEN ISO MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.13 INCH DIA THREAD SIZE 16 MM INSULATOR COLOR GREEN ISO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ISO3816-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ISO3816-STB
Liquidtight Flexible Conduit Connector ISO3816-STB
STRAIGHT TYPE ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 3/8 INCH TRADE SIZE NYLON INSULATED THROAT TYPE SIZE 1.13 INCH DIA THREAD SIZE 16 MM INSULATOR COLOR GREEN ISO MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL BODY/FERRULE MATERIAL
  • FLEXIBLE METALLIC LIQUIDTIGHT CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 3/8 INCH TRADE SIZE
  • NYLON INSULATED THROAT TYPE
  • SIZE 1.13 INCH DIA
  • THREAD SIZE 16 MM
  • INSULATOR COLOR GREEN
  • ISO MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ISO3816-STB
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details