Appleton Electric Liquidtight Flexible Conduit Connector ISO10032-STB

Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR GREEN THREAD SIZE 32 MM ISO MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR GREEN THREAD SIZE 32 MM ISO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - ISO10032-STB - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
ISO10032-STB
Liquidtight Flexible Conduit Connector ISO10032-STB
STRAIGHT TYPE ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE APPLETON. BRAND ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION INSULATOR COLOR GREEN THREAD SIZE 32 MM ISO MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED STEEL (BODY, FERRULE) MATERIAL
  • FLEXIBLE METALLIC LIQUID TIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • APPLETON. BRAND
  • ENVIRONMENTAL CONDITIONS OIL TIGHT, RAIN TIGHT, WET LOCATION
  • INSULATOR COLOR GREEN
  • THREAD SIZE 32 MM
  • ISO MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ISO10032-STB
Product Name Liquidtight Flexible Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details