O-Z/Gedney Explosionproof Junction Box IF886

Description
9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE 2-1/2 INCH (END/SIDE) HUB SIZE UL 886, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE BOLT-ON COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL END, SIDE HUB LOCATION 3/4 INCH (SIDE), 3/8 INCH (COVER), 1/2 INCH (BOTTOM) WALL THICKNESS GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH MOUNTING PAN SIZE 6 INCH W X 6 INCH H APPLICATION HAZARDOUS LOCATION IF MODEL
Datasheet
Description
9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE 2-1/2 INCH (END/SIDE) HUB SIZE UL 886, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE BOLT-ON COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL END, SIDE HUB LOCATION 3/4 INCH (SIDE), 3/8 INCH (COVER), 1/2 INCH (BOTTOM) WALL THICKNESS GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH MOUNTING PAN SIZE 6 INCH W X 6 INCH H APPLICATION HAZARDOUS LOCATION IF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Junction Box - IF886 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Junction Box
IF886
Explosionproof Junction Box IF886
9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE 2-1/2 INCH (END/SIDE) HUB SIZE UL 886, CSA C22.2 APPROVAL LUG MOUNTING CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE BOLT-ON COVER TYPE COPPER FREE ALUMINUM BODY MATERIAL COPPER FREE ALUMINUM COVER MATERIAL END, SIDE HUB LOCATION 3/4 INCH (SIDE), 3/8 INCH (COVER), 1/2 INCH (BOTTOM) WALL THICKNESS GRAY EPOXY POWDER COATED BODY FINISH GRAY EPOXY POWDER COATED COVER FINISH MOUNTING PAN SIZE 6 INCH W X 6 INCH H APPLICATION HAZARDOUS LOCATION IF MODEL
  • 9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE
  • 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE
  • 2-1/2 INCH (END/SIDE) HUB SIZE
  • UL 886, CSA C22.2 APPROVAL
  • LUG MOUNTING
  • CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 7D/9E/9F/9G ENCLOSURE
  • BOLT-ON COVER TYPE
  • COPPER FREE ALUMINUM BODY MATERIAL
  • COPPER FREE ALUMINUM COVER MATERIAL
  • END, SIDE HUB LOCATION
  • 3/4 INCH (SIDE), 3/8 INCH (COVER), 1/2 INCH (BOTTOM) WALL THICKNESS
  • GRAY EPOXY POWDER COATED BODY FINISH
  • GRAY EPOXY POWDER COATED COVER FINISH
  • MOUNTING PAN SIZE 6 INCH W X 6 INCH H
  • APPLICATION HAZARDOUS LOCATION
  • IF MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Industrial Enclosures
Product Number IF886
Product Name Explosionproof Junction Box
Type Junction Box
Length 9.25 inch (235 mm)
Width 9.25 inch (235 mm)
Depth 8.31 inch (211 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details