Appleton Electric High/Low Bay Fixture IAMLED87YBU1

Description
HIGH BAY TYPE BRONZE POLYESTER FINISH 15.4 INCH UL 1598/1598A, CSA C22.2 APPROVAL YOKE MOUNTING LED LAMP TYPE 750 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE METAL REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE POWER FACTOR 0.98 TOTAL HARMONIC DISTORTION 0.5 MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE), STAINLESS STEEL (BOLT) ENCLOSURE TYPE IP66/IP67 NEMA RATING 3R/4X APPLICATION SECURITY LIGHTING, PROCESSING PLANT, STORAGE AREA, PARKING GARA
Datasheet
Description
HIGH BAY TYPE BRONZE POLYESTER FINISH 15.4 INCH UL 1598/1598A, CSA C22.2 APPROVAL YOKE MOUNTING LED LAMP TYPE 750 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE METAL REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE POWER FACTOR 0.98 TOTAL HARMONIC DISTORTION 0.5 MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE), STAINLESS STEEL (BOLT) ENCLOSURE TYPE IP66/IP67 NEMA RATING 3R/4X APPLICATION SECURITY LIGHTING, PROCESSING PLANT, STORAGE AREA, PARKING GARA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - IAMLED87YBU1 - Appleton Electric
Rosemont, IL, USA
High/Low Bay Fixture
IAMLED87YBU1
High/Low Bay Fixture IAMLED87YBU1
HIGH BAY TYPE BRONZE POLYESTER FINISH 15.4 INCH UL 1598/1598A, CSA C22.2 APPROVAL YOKE MOUNTING LED LAMP TYPE 750 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE METAL REFLECTOR TYPE POLYCARBONATE LENS REFRACTOR/LENS TYPE POWER FACTOR 0.98 TOTAL HARMONIC DISTORTION 0.5 MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE), STAINLESS STEEL (BOLT) ENCLOSURE TYPE IP66/IP67 NEMA RATING 3R/4X APPLICATION SECURITY LIGHTING, PROCESSING PLANT, STORAGE AREA, PARKING GARA
  • HIGH BAY TYPE
  • BRONZE POLYESTER FINISH
  • 15.4 INCH
  • UL 1598/1598A, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • LED LAMP TYPE
  • 750 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • METAL REFLECTOR TYPE
  • POLYCARBONATE LENS REFRACTOR/LENS TYPE
  • POWER FACTOR 0.98
  • TOTAL HARMONIC DISTORTION 0.5
  • MATERIAL SILICONE RUBBER (GASKET), ZINC PLATED STEEL (YOKE), STAINLESS STEEL (BOLT)
  • ENCLOSURE TYPE IP66/IP67
  • NEMA RATING 3R/4X
  • APPLICATION SECURITY LIGHTING, PROCESSING PLANT, STORAGE AREA, PARKING GARA
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number IAMLED87YBU1
Product Name High/Low Bay Fixture
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details