Appleton Electric Rigid/EMT Conduit Hub HUB400A

Description
TAPPED THREAD TYPE DIE-CAST COPPER FREE ALUMINUM (BODY AND NUT), BUNA-N (O-RING), POLYPROPYLENE (INSULATOR), STAINLESS STEEL (GROUND SCREW) MATERIAL 5.45 INCH DIA X 2.5 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL 4 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES SCREW, O-RING APPLICATION WET/DRY LOCATION, INDOOR/OUTDOOR
Datasheet
Description
TAPPED THREAD TYPE DIE-CAST COPPER FREE ALUMINUM (BODY AND NUT), BUNA-N (O-RING), POLYPROPYLENE (INSULATOR), STAINLESS STEEL (GROUND SCREW) MATERIAL 5.45 INCH DIA X 2.5 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL 4 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES SCREW, O-RING APPLICATION WET/DRY LOCATION, INDOOR/OUTDOOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB400A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB400A
Rigid/EMT Conduit Hub HUB400A
TAPPED THREAD TYPE DIE-CAST COPPER FREE ALUMINUM (BODY AND NUT), BUNA-N (O-RING), POLYPROPYLENE (INSULATOR), STAINLESS STEEL (GROUND SCREW) MATERIAL 5.45 INCH DIA X 2.5 INCH L SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2, NEMA APPROVAL 4 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE INCLUDES SCREW, O-RING APPLICATION WET/DRY LOCATION, INDOOR/OUTDOOR
  • TAPPED THREAD TYPE
  • DIE-CAST COPPER FREE ALUMINUM (BODY AND NUT), BUNA-N (O-RING), POLYPROPYLENE (INSULATOR), STAINLESS STEEL (GROUND SCREW) MATERIAL
  • 5.45 INCH DIA X 2.5 INCH L SIZE
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2, NEMA APPROVAL
  • 4 INCH TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • INCLUDES SCREW, O-RING
  • APPLICATION WET/DRY LOCATION, INDOOR/OUTDOOR
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB400A
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details