Appleton Electric Rigid/EMT Conduit Hub HUB250A

Description
COPPER FREE ALUMINUM DIE-CAST BODY AND NUT, BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL SCREW MATERIAL 3.69 INCH DIA X 2.5 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III NEMA SIZE 2/3/3R/4/4X/5/12/13 APPLICATION INDOOR/OUTDOOR, WET/DRY LOCATION, HAZARDOUS LOCATION APPLICABLE STANDARD NEC 501.10(B)(4)/502.10( A)(3)/502.10(B)(4)
Datasheet
Description
COPPER FREE ALUMINUM DIE-CAST BODY AND NUT, BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL SCREW MATERIAL 3.69 INCH DIA X 2.5 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III NEMA SIZE 2/3/3R/4/4X/5/12/13 APPLICATION INDOOR/OUTDOOR, WET/DRY LOCATION, HAZARDOUS LOCATION APPLICABLE STANDARD NEC 501.10(B)(4)/502.10( A)(3)/502.10(B)(4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB250A - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB250A
Rigid/EMT Conduit Hub HUB250A
COPPER FREE ALUMINUM DIE-CAST BODY AND NUT, BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL SCREW MATERIAL 3.69 INCH DIA X 2.5 INCH L SIZE RIGID CONDUIT/IMC USED ON UL 514B, CSA C22.2 APPROVAL GROUNDING LUG 2-1/2 INCH TRADE SIZE WATERTIGHT, CORROSION RESISTANT INSULATED THROAT TYPE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III NEMA SIZE 2/3/3R/4/4X/5/12/13 APPLICATION INDOOR/OUTDOOR, WET/DRY LOCATION, HAZARDOUS LOCATION APPLICABLE STANDARD NEC 501.10(B)(4)/502.10( A)(3)/502.10(B)(4)
  • COPPER FREE ALUMINUM DIE-CAST BODY AND NUT, BUNA-N O-RING, POLYPROPYLENE INSULATOR, STAINLESS STEEL SCREW MATERIAL
  • 3.69 INCH DIA X 2.5 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • GROUNDING LUG
  • 2-1/2 INCH TRADE SIZE
  • WATERTIGHT, CORROSION RESISTANT
  • INSULATED THROAT TYPE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III
  • NEMA SIZE 2/3/3R/4/4X/5/12/13
  • APPLICATION INDOOR/OUTDOOR, WET/DRY LOCATION, HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC 501.10(B)(4)/502.10(A)(3)/502.10(B)(4)
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB250A
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details