Appleton Electric Rigid/EMT Conduit Hub HUB-75

Description
FEMALE THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 1.11 INCH DIAMETER X 1.38 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL BONDING SCREW 3/4 INCH TRADE SIZE NEMA 4/12, VIBRATION RESISTANT, WATER TIGHT POLYCARBONATE INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS III DIV 1 AND 2 APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 HUB MODEL
Datasheet
Description
FEMALE THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 1.11 INCH DIAMETER X 1.38 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL BONDING SCREW 3/4 INCH TRADE SIZE NEMA 4/12, VIBRATION RESISTANT, WATER TIGHT POLYCARBONATE INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS III DIV 1 AND 2 APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-75 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-75
Rigid/EMT Conduit Hub HUB-75
FEMALE THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL 1.11 INCH DIAMETER X 1.38 INCH LENGTH SIZE RIGID/IMC CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL BONDING SCREW 3/4 INCH TRADE SIZE NEMA 4/12, VIBRATION RESISTANT, WATER TIGHT POLYCARBONATE INSULATED THROAT TYPE ENCLOSURE TYPE CLASS I DIV 2, CLASS III DIV 1 AND 2 APPLICATION HAZARDOUS LOCATION APPLICABLE STANDARD NEC/CEC, NEMA FB-1 HUB MODEL
  • FEMALE THREADED TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON (BODY), NEOPRENE (GASKET) MATERIAL
  • 1.11 INCH DIAMETER X 1.38 INCH LENGTH SIZE
  • RIGID/IMC CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • BONDING SCREW
  • 3/4 INCH TRADE SIZE
  • NEMA 4/12, VIBRATION RESISTANT, WATER TIGHT
  • POLYCARBONATE INSULATED THROAT TYPE
  • ENCLOSURE TYPE CLASS I DIV 2, CLASS III DIV 1 AND 2
  • APPLICATION HAZARDOUS LOCATION
  • APPLICABLE STANDARD NEC/CEC, NEMA FB-1
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-75
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details