Appleton Electric Rigid/EMT Conduit Hub HUB-400

Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5.44 INCH DIA X 2.63 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 4 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet
Description
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5.44 INCH DIA X 2.63 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 4 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Hub - HUB-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Hub
HUB-400
Rigid/EMT Conduit Hub HUB-400
TAPERED THREADED TYPE ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL 5.44 INCH DIA X 2.63 INCH L SIZE RIGID CONDUIT/IMC USED ON UL, CSA APPROVAL LOCKING EDGE OF BODY 4 INCH TRADE SIZE FLAME RESISTANT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING HUB MODEL
  • TAPERED THREADED TYPE
  • ZINC ELECTROPLATED DICHROMATE DIP ALUMINUM POLYMER ENAMELED MALLEABLE IRON BODY, NEOPRENE GASKET MATERIAL
  • 5.44 INCH DIA X 2.63 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA APPROVAL
  • LOCKING EDGE OF BODY
  • 4 INCH TRADE SIZE
  • FLAME RESISTANT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION SUITABLE FOR SERVICE ENTRANCE, GENERAL PURPOSE FITTING
  • HUB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number HUB-400
Product Name Rigid/EMT Conduit Hub
Fitting Type Conduit Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details