Emerson SolaHD Transformer, Buck-Boost;0.5kVA;Pri:120/240V;Sec:16/32V;Single Phase;60Hz;6In.W HS20F500B

Description
Buck-Boost Transformer, Single Phase Connection Type 120 x 240 V primary voltage Electrical connections for low voltage applications.
Datasheet
Description
Buck-Boost Transformer, Single Phase Connection Type 120 x 240 V primary voltage Electrical connections for low voltage applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Buck-Boost;0.5kVA;Pri:120/240V;Sec:16/32V;Single Phase;60Hz;6In.W - 70209172 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Buck-Boost;0.5kVA;Pri:120/240V;Sec:16/32V;Single Phase;60Hz;6In.W
70209172
Transformer, Buck-Boost;0.5kVA;Pri:120/240V;Sec:16/32V;Single Phase;60Hz;6In.W 70209172
Buck-Boost Transformer, Single Phase Connection Type 120 x 240 V primary voltage Electrical connections for low voltage applications.

Buck-Boost Transformer, Single Phase Connection Type

  • 120 x 240 V primary voltage
    Electrical connections for low voltage applications.
Supplier's Site
Sheung Wan, Hong Kong
Industrial Transformers
HS20F500B
Industrial Transformers HS20F500B
Industrial Transformers 0.500KVA 120X 240-16/32 BB

Industrial Transformers 0.500KVA 120X 240-16/32 BB

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Transformers Transformers
Product Number 70209172 HS20F500B
Product Name Transformer, Buck-Boost;0.5kVA;Pri:120/240V;Sec:16/32V;Single Phase;60Hz;6In.W Industrial Transformers
Other Transformer Types / Applications Isolation; Substation Transformer
Standards CSA; UL
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Class 2 - Energy Limiting Transformers - BPD2EE - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
2 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details