Appleton Electric Explosionproof Conduit Outlet Box GULB50

Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GU MODEL
Datasheet
Description
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GULB50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Conduit Outlet Box
GULB50
Explosionproof Conduit Outlet Box GULB50
ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 2 HUB(S) CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 3.38 INCH COVER OPENING DIAMETER APPLETON[R] BRAND GU MODEL
  • ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • CLASS I GROUP B C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • LB STYLE
  • (1) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3.38 INCH COVER OPENING DIAMETER
  • APPLETON[R] BRAND
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number GULB50
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.26 inch (32 mm)
Material Brass
View Details