O-Z/Gedney Explosionproof Conduit Outlet Box GUJL-75CS

Description
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 15 CU INCH CAPACITY L STYLE (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 15 CU INCH CAPACITY L STYLE (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GUJL-75CS - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Outlet Box
GUJL-75CS
Explosionproof Conduit Outlet Box GUJL-75CS
ZINC PLATED MALLEABLE IRON MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2, FM APPROVAL CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE OVERLAPPING THREADED COVER TYPE 15 CU INCH CAPACITY L STYLE (2) SIDE HUB LOCATION EXTERNAL HUB TYPE 3 INCH COVER OPENING DIAMETER WITH GROUND SCREW/LUG GUJ MODEL
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2, FM APPROVAL
  • CLASS I GROUP C D, CLASS II GROUP E F G, CLASS III ENCLOSURE
  • OVERLAPPING THREADED COVER TYPE
  • 15 CU INCH CAPACITY
  • L STYLE
  • (2) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 3 INCH COVER OPENING DIAMETER
  • WITH GROUND SCREW/LUG
  • GUJ MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Conduit Fittings
Product Number GUJL-75CS
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details